Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
1,172
in stock
|
Buy Now | |
element14
from US$1.20
|
1,172
in stock
|
Buy Now | |
Farnell
from US$1.19
|
1,172
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 4.2 mΩ at VGS = 10 V, ID = 44 A |
Max rDS(on) = 12 mΩ at VGS = 6 V, ID = 22 A |
ADD |
50% lower Qrr than other MOSFET suppliers |
Lowers switching noise/EMI |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS86181 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 124 |
PD Max (W) | 125 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4.2 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 27 |
Ciss Typ (pF) | 2945 |
Package Type | PQFN-8 |
FET 100V 4.2 MOHM PQFN56 | RS |
Mosfet, N-Ch, 100V, 124A, Power56-8 | Newark Electronics |
MOSFET, N-CH, 100V, 124A, POWER56-8 | element14 |
N-Channel 100 V 4.2 mOhm 42 nC SMT Shielded Gate PowerTrench Mosfet - Power56 | Future Electronics |
Transistor MOSFET N-CH 100V 124A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS86181?
Additional datasheets, footprints and schematics for FDMS86181 are listed on our Part Details page. You can also find images and similar parts to FDMS86181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86181 fall under?
The FDMS86181 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86181 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86181 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86181 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86181 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FDMS86181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86181 often in real-time on the comparison pages.
What if I can't find stock of FDMS86181?
You can fill out our help required form which you can use to request a quote for FDMS86181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.