Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.24
|
3,882
in stock
|
Buy Now | |
Avnet America
from US$2.64
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
3,882
in stock
|
Buy Now | |
element14
from US$3.41
|
3,882
in stock
|
Buy Now | |
Future Electronics
from US$2.51
|
-
|
Buy Now | |
Avnet Asia
from US$2.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 3.2 mΩ at VGS = 10 V, ID = 67 A |
Max rDS(on) = 7.9 mΩ at VGS = 6 V, ID = 33 A |
50% Lower Qrr than Other MOSFET Suppliers |
Lowers Switching Noise/EMI |
MSL1 Robust Package Design |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS86180 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | 4 |
VGS(th) Max (V) | 4 |
ID Max (A) | 151 |
PD Max (W) | 138 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.2 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 38 |
Ciss Typ (pF) | 4439 |
Package Type | PQFN-8 |
MISCELLANEOUS MOSFETS | Farnell |
Transistor MOSFET N-CH 100V 151A 8-Pin Power 56 T/R | Avnet America |
Mosfet, N-Ch, 100V, 151A, Power 56 | Newark Electronics |
MOSFET, N-CH, 100V, 151A, POWER 56 | element14 |
N-Channel 100 V 3.2 mOhmShielded Gate PowerTrench Mosfet - Power56 | Future Electronics |
Where can I find additional details, specifications and documents for a FDMS86180?
Additional datasheets, footprints and schematics for FDMS86180 are listed on our Part Details page. You can also find images and similar parts to FDMS86180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86180 fall under?
The FDMS86180 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86180 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86180 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86180 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86180 have stock available?
Authorised distributors including Farnell, Avnet America, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for FDMS86180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86180 often in real-time on the comparison pages.
What if I can't find stock of FDMS86180?
You can fill out our help required form which you can use to request a quote for FDMS86180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.