Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max rDS(on) = 0.85 mΩ at VGS = 10 V, ID = 47 A |
Max rDS(on) = 1.2 mΩ at VGS = 4.5 V, ID = 38 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS8350L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 290 |
PD Max (W) | 113 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1.2 |
RDS(on) Max @ VGS = 10 V (mΩ) | 0.85 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 80 |
Ciss Typ (pF) | 12500 |
Package Type | PQFN-8 |
MOSFET, N-CH, 40V, 290A, POWER 56-8 | element14 |
Mosfet, N-Ch, 40V, 290A, Power 56-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMS8350L?
Additional datasheets, footprints and schematics for FDMS8350L are listed on our Part Details page. You can also find images and similar parts to FDMS8350L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS8350L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS8350L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS8350L fall under?
The FDMS8350L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS8350L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS8350L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS8350L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS8350L have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDMS8350L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS8350L often in real-time on the comparison pages.
What if I can't find stock of FDMS8350L?
You can fill out our help required form which you can use to request a quote for FDMS8350L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.