Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.89
Max rDS(on) = 13 mΩ at VGS = 10 V, ID = 10 A |
Max rDS(on) = 20 mΩ at VGS = 6 V, ID = 8 A |
Low inductance packaging shortens rise/fall times, resulting in lower switching losses |
MOSFET integration enables optimum layout for lower circuit inductance and reduced switch node ringing |
100% UIL tested |
RoHS Compliant |
Applications |
---|
DC-DC Merchant Power Supply |
Description | FDMS8090 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 10 |
PD Max (W) | 59 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 13.0, Q2: 13.0 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 1285 |
Package Type | WDFN-8 |
Fet 100V 13.0 Mohm Mlp/Reel |Onsemi FDMS8090 | Newark Electronics |
FDMS8090 Series 100V 10 A PowerTrench Symmetrical Dual N-Channel Mosfet-Power-56 | Future Electronics |
Transistor MOSFET Array Dual N-CH 100V 40A 8-Pin Power 56 T/R | Avnet America |
MOSFET, N-CH, 100V, 10A, WDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a FDMS8090?
Additional datasheets, footprints and schematics for FDMS8090 are listed on our Part Details page. You can also find images and similar parts to FDMS8090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS8090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS8090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS8090 fall under?
The FDMS8090 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS8090 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS8090 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS8090 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS8090 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDMS8090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS8090 often in real-time on the comparison pages.
What if I can't find stock of FDMS8090?
You can fill out our help required form which you can use to request a quote for FDMS8090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.