Status: | Unknown |
---|---|
Series: | PowerTrench Series |
RoHS: | Unknown |
Prices starting from US$1.92
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 423A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 500µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 180W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | PowerTrench Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Mosfet, N-Ch, 30V, 423A, Power 56-8 | Newark Electronics |
MOSFET N-CH 30V 55A 8-PQFN | Future Electronics |
Trans MOSFET N-CH 30V 55A 8-Pin PQFN T/R | Avnet America |
MOSFET, N-CH, 30V, 423A, POWER 56-8 | element14 |
Where can I find additional details, specifications and documents for a FDMS8050ET30?
Additional datasheets, footprints and schematics for FDMS8050ET30 are listed on our Part Details page. You can also find images and similar parts to FDMS8050ET30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS8050ET30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS8050ET30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS8050ET30 fall under?
The FDMS8050ET30 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS8050ET30 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS8050ET30 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS8050ET30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS8050ET30 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDMS8050ET30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS8050ET30 often in real-time on the comparison pages.
What if I can't find stock of FDMS8050ET30?
You can fill out our help required form which you can use to request a quote for FDMS8050ET30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.