Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.63
Max rDS(on) = 2.4 mΩ at VGS = 10 V, ID = 25 A |
Max rDS(on) = 2.6 mΩ at VGS = 7 V, ID = 23 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
SyncFET Schottky Body Diode |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS7660AS |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 42 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.4 |
Qg Typ @ VGS = 4.5 V (nC) | 22 |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 4600 |
Package Type | PQFN-8 |
Pt7 30/20V Nch Ertren Syn/Reel |Onsemi FDMS7660AS | Newark Electronics |
N-Channel 30 V 42 A 2.4 mOhm Surface Mount PowerTrench« SyncFETTM - Power56 | Future Electronics |
Trans MOSFET N-CH 30V 26A 8-Pin Power 56 T/R | Avnet America |
MOSFET, N CH, 30V, 42A, POWER56 | Farnell |
Where can I find additional details, specifications and documents for a FDMS7660AS?
Additional datasheets, footprints and schematics for FDMS7660AS are listed on our Part Details page. You can also find images and similar parts to FDMS7660AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS7660AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS7660AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS7660AS fall under?
The FDMS7660AS is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS7660AS when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS7660AS you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS7660AS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS7660AS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDMS7660AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS7660AS often in real-time on the comparison pages.
What if I can't find stock of FDMS7660AS?
You can fill out our help required form which you can use to request a quote for FDMS7660AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.