Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1: N-Channel Max RDS(on) = 7.5 mΩ at VGS = 10 V, ID = 12 A Max RDS(on) = 12 mΩ at VGS = 4.5 V, ID = 10 A |
Q2: N-Channel Max RDS(on) = 5.0 mΩ at VGS = 10 V, ID = 17 A Max RDS(on) = 6.8 mΩ at VGS = 4.5 V, ID = 14 A |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS7602S |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | Q1: 30.0, Q2: 30.0 |
PD Max (W) | Q1: 2.2; Q2: 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 12.0, Q2: 6.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 7.5, Q2: 5.0 |
Qg Typ @ VGS = 4.5 V (nC) | 7.9 |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 2020 |
Package Type | DFN-8 |
Dual N Channel Mosfet, Powertrench, 30V, 30A, Power56 | Newark Electronics |
FDMS7602S Series 30 V 12 A/17 A SMT Dual N-Ch PowerTrench« MOSFET - POWER-56 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 30A 8-Pin Power 56 T/R | Avnet America |
58T5427 | element14 |
DUAL N CHANNEL MOSFET, POWERTRENCH, 30V, 30A, POWER56 | Farnell |
Where can I find additional details, specifications and documents for a FDMS7602S?
Additional datasheets, footprints and schematics for FDMS7602S are listed on our Part Details page. You can also find images and similar parts to FDMS7602S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS7602S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS7602S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS7602S fall under?
The FDMS7602S is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS7602S when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS7602S you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS7602S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS7602S have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDMS7602S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS7602S often in real-time on the comparison pages.
What if I can't find stock of FDMS7602S?
You can fill out our help required form which you can use to request a quote for FDMS7602S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.