Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 49A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 950µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 96W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, 25V, 49A, POWER56 | Farnell |
Mosfet, N Ch, 25V, 49A, Power56 |Onsemi FDMS7556S | Newark Electronics |
Trans MOSFET N-CH 25V 35A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS7556S?
Additional datasheets, footprints and schematics for FDMS7556S are listed on our Part Details page. You can also find images and similar parts to FDMS7556S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS7556S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS7556S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS7556S fall under?
The FDMS7556S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS7556S when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS7556S you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS7556S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS7556S have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FDMS7556S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS7556S often in real-time on the comparison pages.
What if I can't find stock of FDMS7556S?
You can fill out our help required form which you can use to request a quote for FDMS7556S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.