Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -49A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0027ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.7V |
Power Dissipation Pd | 73W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, P CH, 30V, 122A, POWER 56-8 | element14 |
Mosfet, P Ch, 30V, 122A, Power 56-8 | Newark Electronics |
Trans MOSFET P-CH 30V 21.1A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS6681Z?
Additional datasheets, footprints and schematics for FDMS6681Z are listed on our Part Details page. You can also find images and similar parts to FDMS6681Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS6681Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS6681Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS6681Z fall under?
The FDMS6681Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS6681Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS6681Z you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS6681Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS6681Z have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FDMS6681Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS6681Z often in real-time on the comparison pages.
What if I can't find stock of FDMS6681Z?
You can fill out our help required form which you can use to request a quote for FDMS6681Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.