Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Maximum RDS(on) = 14.8 mΩ at VGS = 10 V, ID = 8.9 A |
Advanced Package and Silicon combination for low RDS(on) |
MSL1 robust package design |
100% UIL Tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS3662 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 8.9 |
PD Max (W) | 104 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 14.8 |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 54 |
Ciss Typ (pF) | 3470 |
Package Type | PQFN-8 |
Mosfet Transistor, N Channel, 49 A, 100 V, 0.0114 Ohm, 10 V, 3.5 V Rohs Compliant: Yes |Onsemi FDMS3662 | Newark Electronics |
75V, 49A, 14.5M OHM N-CH POWER TRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 100V 8.9A 8-Pin Power 56 T/R | Avnet America |
MOSFET, N CH, 100V, 49A, POWER56 | Farnell |
Where can I find additional details, specifications and documents for a FDMS3662?
Additional datasheets, footprints and schematics for FDMS3662 are listed on our Part Details page. You can also find images and similar parts to FDMS3662 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS3662 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS3662 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS3662 fall under?
The FDMS3662 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS3662 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS3662 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS3662 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS3662 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDMS3662.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS3662 often in real-time on the comparison pages.
What if I can't find stock of FDMS3662?
You can fill out our help required form which you can use to request a quote for FDMS3662 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.