Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
5,681
in stock
|
Buy Now | |
element14
from US$1.03
|
5,683
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
5,681
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
2,644
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Q1: N-Channel Max rDS(on) = 8 mΩ at VGS = 10 V, ID = 13 A Max rDS(on) = 11 mΩ at VGS = 4.5 V, ID = 11 A |
Q2: N-Channel Max rDS(on) = 1.8 mΩ at VGS = 10 V, ID = 30 A Max rDS(on) = 2.2 mΩ at VGS = 4.5 V, ID = 27 A |
Low inductance packaging shortens rise/fall times, resulting in lower switching losses |
MOSFET integration enables optimum layout for lower circuit inductance and reduced switch node ringing |
RoHS Compliant |
Applications |
---|
Notebook PC |
Description | FDMS3660S |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 12 |
VGS(th) Max (V) | Q1: 2.7, Q2; 2.2 |
ID Max (A) | Q1: 13.0, Q2: 30.0 |
PD Max (W) | Q1:2.2, Q2: 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 11.0, Q2: 2.2 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 8, Q2: 1.8 |
Qg Typ @ VGS = 4.5 V (nC) | 17 |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 4130 |
Package Type | PQFN-8 |
MOSFET, DUAL N CH, 30V, 60A, POWER 56-8 | element14 |
Dual Mosfet, Dual N Channel, 60 A, 30 V, 0.0013 Ohm, 10 V, 1.5 V Rohs Compliant: Yes |Onsemi FDMS3660S | Newark Electronics |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 30V 60A/145A 8-Pin Power 56 T/R | Avnet Silica |
Dual N-Channel 30 V 8 /1.8 mO 21 / 62 nC PowerTrench Asymmetric Mosfet - Power56 | Future Electronics |
Where can I find additional details, specifications and documents for a FDMS3660S?
Additional datasheets, footprints and schematics for FDMS3660S are listed on our Part Details page. You can also find images and similar parts to FDMS3660S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS3660S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS3660S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS3660S fall under?
The FDMS3660S is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS3660S when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS3660S you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS3660S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS3660S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for FDMS3660S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS3660S often in real-time on the comparison pages.
What if I can't find stock of FDMS3660S?
You can fill out our help required form which you can use to request a quote for FDMS3660S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.