Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0058ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 2.2W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor MOSFET Array Dual N-CH 30V 60A/148A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS3606AS?
Additional datasheets, footprints and schematics for FDMS3606AS are listed on our Part Details page. You can also find images and similar parts to FDMS3606AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS3606AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS3606AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS3606AS fall under?
The FDMS3606AS is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS3606AS when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS3606AS you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS3606AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS3606AS have stock available?
Authorised distributors including Farnell, element14 and Avnet America have stock available or on a lead time for FDMS3606AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS3606AS often in real-time on the comparison pages.
What if I can't find stock of FDMS3606AS?
You can fill out our help required form which you can use to request a quote for FDMS3606AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.