Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
No stock
|
Buy Now | |
Future Electronics
from US$1.34
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
1,687
in stock
|
Buy Now | |
element14
from US$1.18
|
1,687
in stock
|
Buy Now | |
Farnell
from US$1.18
|
1,687
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
from US$1.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 16.5 mΩ at VGS = 10 V, ID = 8.8 A |
Max rDS(on) = 24 mΩ at VGS = 6 V, ID = 8.4 A |
Typ Qg = 28 nC at VGS = 10 V |
Low Miller Charge |
Optimized efficiency at high frequencies |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS3572 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 22 |
PD Max (W) | 78 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 16.5 |
Qg Typ @ VGS = 4.5 V (nC) | 27 |
Qg Typ @ VGS = 10 V (nC) | 28 |
Ciss Typ (pF) | 1870 |
Package Type | DFN-8 |
80V, 22A, 16.5 MOHM, NCH ULTRAFET TRENCH MOSFET | Future Electronics |
Mosfet, N, Smd, Mlp | Newark Electronics |
MOSFET, N, SMD, MLP | element14 |
MOSFET N-Ch 80V 22A UltraFET MLP8EP | RS |
Trans MOSFET N-CH 80V 8.8A 8-Pin MLP EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS3572?
Additional datasheets, footprints and schematics for FDMS3572 are listed on our Part Details page. You can also find images and similar parts to FDMS3572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS3572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS3572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS3572 fall under?
The FDMS3572 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS3572 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS3572 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS3572 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS3572 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDMS3572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS3572 often in real-time on the comparison pages.
What if I can't find stock of FDMS3572?
You can fill out our help required form which you can use to request a quote for FDMS3572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.