Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.39
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
2,980
in stock
|
Buy Now | |
element14
from US$2.96
|
2,980
in stock
|
Buy Now | |
Farnell
from US$2.95
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$2.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 122 mΩ at VGS = 10 V, ID = 2.8 A |
Max rDS(on) = 130 mΩ at VGS = 6 V, ID = 1.7 A |
Low Miller Charge |
Optimized efficiency at high frequencies |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS2734 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 250 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 14 |
PD Max (W) | 78 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 122 |
Qg Typ @ VGS = 4.5 V (nC) | 21 |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 1775 |
Package Type | DFN-8 |
Mosfet, N, Smd, Mlp | Newark Electronics |
MOSFET, N, SMD, MLP | element14 |
MOSFET N-Ch 250V 2.8A UltraFET MLP8EP | RS |
250V, 14A,122 OHM, NCH ULTRAFET TRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 250V 2.8A 8-Pin MLP EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS2734?
Additional datasheets, footprints and schematics for FDMS2734 are listed on our Part Details page. You can also find images and similar parts to FDMS2734 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS2734 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS2734 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS2734 fall under?
The FDMS2734 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS2734 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS2734 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS2734 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS2734 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDMS2734.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS2734 often in real-time on the comparison pages.
What if I can't find stock of FDMS2734?
You can fill out our help required form which you can use to request a quote for FDMS2734 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.