Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
4,300
in stock
|
Buy Now | |
element14
from US$1.10
|
4,300
in stock
|
Buy Now | |
Farnell
from US$1.07
|
4,300
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 47mΩ at VGS = 10V, ID = 4.5A |
Typ Qg = 31nC at VGS = 10 V |
Low Miller Charge |
Optimized efficiency at high frequencies |
UIS Capability (Single pulse and Repetitive pulse) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS2572 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 27 |
PD Max (W) | 78 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 47 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 1960 |
Package Type | DFN-8 |
Mosfet Transistor, N Channel, 27 A, 150 V, 0.036 Ohm, 10 V, 3 V Rohs Compliant: Yes |Onsemi FDMS2572 | Newark Electronics |
MOSFET, N CH, 150V, 27A, POWER56 | element14 |
MOSFET N-Ch 150V 4.5A UltraFET Power 56 | RS |
150V, 4.5A,47 OHM, NCH ULTRAFET TRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 150V 4.5A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS2572?
Additional datasheets, footprints and schematics for FDMS2572 are listed on our Part Details page. You can also find images and similar parts to FDMS2572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS2572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS2572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS2572 fall under?
The FDMS2572 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS2572 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS2572 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS2572 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS2572 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Kruse and RS have stock available or on a lead time for FDMS2572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS2572 often in real-time on the comparison pages.
What if I can't find stock of FDMS2572?
You can fill out our help required form which you can use to request a quote for FDMS2572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.