Status: | Unknown |
---|---|
Series: | PowerTrench SyncFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 211A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 800µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 74W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | PowerTrench SyncFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 30V, 211A, POWER 56 | Farnell |
Mosfet, N-Ch, 30V, 211A, Power 56 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMS1D4N03S?
Additional datasheets, footprints and schematics for FDMS1D4N03S are listed on our Part Details page. You can also find images and similar parts to FDMS1D4N03S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS1D4N03S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS1D4N03S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS1D4N03S fall under?
The FDMS1D4N03S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS1D4N03S when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS1D4N03S you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS1D4N03S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS1D4N03S have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FDMS1D4N03S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS1D4N03S often in real-time on the comparison pages.
What if I can't find stock of FDMS1D4N03S?
You can fill out our help required form which you can use to request a quote for FDMS1D4N03S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.