Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
7,882
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
7,882
in stock
|
Buy Now | |
element14
from US$1.94
|
7,882
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 17.5 mΩ at VGS = 10 V, ID = 8 A |
Max rDS(on) = 23 mΩ at VGS = 6 V, ID = 7 A |
Max rDS(on) = 25 mΩ at VGS = 4.5 V, ID = 6.5 A |
Substantial efficiency benefit in PD solutions |
RoHS Compliant |
Applications |
---|
Central Office |
Description | FDMQ86530L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Bridge |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 8 |
PD Max (W) | 22 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 25 |
RDS(on) Max @ VGS = 10 V (mΩ) | 17.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 11 |
Ciss Typ (pF) | 1725 |
Package Type | WDFN-12 |
Mosfet, N-Ch, 60V, 8A, Wdfn-12 | Newark Electronics |
MOSFET, N-CH, 60V, 8A, WDFN-12 | element14 |
FDMQ86530L Series 60 V 8 A 17.5 mOhm N-Channel PowerTrench Mosfet - MLP-12 | Future Electronics |
Transistor MOSFET Array Quad N-CH 60V 9A 12-Pin MLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMQ86530L?
Additional datasheets, footprints and schematics for FDMQ86530L are listed on our Part Details page. You can also find images and similar parts to FDMQ86530L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMQ86530L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMQ86530L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMQ86530L fall under?
The FDMQ86530L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMQ86530L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMQ86530L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMQ86530L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMQ86530L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMQ86530L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMQ86530L often in real-time on the comparison pages.
What if I can't find stock of FDMQ86530L?
You can fill out our help required form which you can use to request a quote for FDMQ86530L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.