Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
No stock
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 32A |
Supply Voltage Min | 7V |
Supply Voltage Max | 20V |
Driver Case Style | MLP |
No. of Pins | 56Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET |
Module Configuration | High and Low Side |
Operating Temperature Range | -55°C to +150°C |
Supply Voltage Range | 7V to 20V |
DRMOS MODULE, 5V TRI PWM, 32A, 56MLP | Farnell |
Where can I find additional details, specifications and documents for a FDMF8704V?
Additional datasheets, footprints and schematics for FDMF8704V are listed on our Part Details page. You can also find images and similar parts to FDMF8704V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMF8704V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMF8704V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMF8704V fall under?
The FDMF8704V is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FDMF8704V when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMF8704V you can contact the distributor directly for product support, shipping queries etc.
Is the FDMF8704V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMF8704V have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FDMF8704V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMF8704V often in real-time on the comparison pages.
What if I can't find stock of FDMF8704V?
You can fill out our help required form which you can use to request a quote for FDMF8704V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.