Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 80A |
Supply Voltage Min | 3V |
Supply Voltage Max | 14V |
Driver Case Style | MLP |
No. of Pins | 40Pins |
Input Delay | - |
Output Delay | 250ns |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET |
Module Configuration | High and Low Side |
Operating Temperature Range | -55°C to +150°C |
Supply Voltage Range | 3V to 14V |
DRMOS MODULE, 3.3V TRI PWM, 35A, 40MLP | Farnell |
Drmos Module, 3.3V Tri Pwm, 35A, 40Mlp |Onsemi FDMF6704A | Newark Electronics |
MOSFET DRVR 80A 2-OUT Hi/Lo Side Inv/Non-Inv 40-Pin Power 66 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMF6704A?
Additional datasheets, footprints and schematics for FDMF6704A are listed on our Part Details page. You can also find images and similar parts to FDMF6704A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMF6704A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMF6704A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMF6704A fall under?
The FDMF6704A is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FDMF6704A when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMF6704A you can contact the distributor directly for product support, shipping queries etc.
Is the FDMF6704A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMF6704A have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FDMF6704A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMF6704A often in real-time on the comparison pages.
What if I can't find stock of FDMF6704A?
You can fill out our help required form which you can use to request a quote for FDMF6704A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.