Status: | Unknown |
---|---|
Series: | PowerTrench Series |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
Driver Case Style | PQFN |
No. of Pins | 31Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | PowerTrench Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Smart Power Stage Module/Reel |Onsemi FDMF3033 | Newark Electronics |
SMART POWER STAGE MODULE MOSFET, PQFN-31 | Farnell |
Where can I find additional details, specifications and documents for a FDMF3033?
Additional datasheets, footprints and schematics for FDMF3033 are listed on our Part Details page. You can also find images and similar parts to FDMF3033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMF3033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMF3033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMF3033 fall under?
The FDMF3033 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FDMF3033 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMF3033 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMF3033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMF3033 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDMF3033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMF3033 often in real-time on the comparison pages.
What if I can't find stock of FDMF3033?
You can fill out our help required form which you can use to request a quote for FDMF3033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.