Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 2.1W |
Transistor Case Style | µFET |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, 20V, 7A, MFET1.6X1.6 | Farnell |
Mosfet, N Channel, 20V, 0.019Ohm, 7A, Microfet-6 | Newark Electronics |
Trans MOSFET N-CH 20V 7A 6-Pin MicroFET T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FDME410NZT?
Additional datasheets, footprints and schematics for FDME410NZT are listed on our Part Details page. You can also find images and similar parts to FDME410NZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDME410NZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDME410NZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDME410NZT fall under?
The FDME410NZT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDME410NZT when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDME410NZT you can contact the distributor directly for product support, shipping queries etc.
Is the FDME410NZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDME410NZT have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet Asia and Avnet Silica have stock available or on a lead time for FDME410NZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDME410NZT often in real-time on the comparison pages.
What if I can't find stock of FDME410NZT?
You can fill out our help required form which you can use to request a quote for FDME410NZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.