Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Q1: N-Channel Max. RDS(on) = 66 mΩ at VGS = 4.5 V, ID = 3.4A Max. RDS(on) = 86 mΩ at VGS = 2.5 V, ID = 2.9A Max. RDS(on) = 113 mΩ at VGS = 1.8 V, ID = 2.5A Max. RDS(on) = 160 mΩ at VGS= 1.5 V, ID = 2.1A |
Q2: P-Channel Max. RDS(on) = 142 mΩ at VGS = -4.5 V, ID = -2.3A Max. RDS(on) = 213 mΩ at VGS = -2.5 V, ID = -1.8A Max. RDS(on) = 331 mΩ at VGS = -1.8 V, ID = -1.5A Max. RDS(on) = 530 mΩ at VGS = -1.5 V, ID = -1.2A |
Low profile: 0.55 mm maximum in the new package MicroFET 1.6x1.6 Thin |
Free from halogenated compounds and antimony oxides |
HBM ESD protection level > 1600V (see datasheet Note 3) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDME1034CZT |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | ±1 |
ID Max (A) | N: 2.8, P: -2.6 |
PD Max (W) | 1.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:86, P: 213 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 66, P: 142 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.5 |
Ciss Typ (pF) | 305 |
Package Type | UDFN-6 |
MOSFET N/P-Ch 20V 3.4A/2.3A MicroFET6 | RS |
Mosfet Transistor, N And P Channel, 3.8 A, 20 V, 0.055 Ohm, 4.5 V, 700 Mv |Onsemi FDME1034CZT | Newark Electronics |
Dual N/P-Channel 20 V 160/530 mOhm 4.2/7.7 nC 1.4 W Mosfet MICROFET 1.6x1.6 | Future Electronics |
Trans MOSFET N/P-CH 20V 3.4A/2.3A 6-Pin MicroFET T/R | Avnet America |
MOSFET,NP CH,W,20V,MICROFET1.6X1.6 | Farnell |
Where can I find additional details, specifications and documents for a FDME1034CZT?
Additional datasheets, footprints and schematics for FDME1034CZT are listed on our Part Details page. You can also find images and similar parts to FDME1034CZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDME1034CZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDME1034CZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDME1034CZT fall under?
The FDME1034CZT is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDME1034CZT when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDME1034CZT you can contact the distributor directly for product support, shipping queries etc.
Is the FDME1034CZT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDME1034CZT have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FDME1034CZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDME1034CZT often in real-time on the comparison pages.
What if I can't find stock of FDME1034CZT?
You can fill out our help required form which you can use to request a quote for FDME1034CZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.