Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,325
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 66 mΩ at VGS = 4.5 V, ID = 3.4 A |
Max rDS(on) = 86 mΩ at VGS = 2.5 V, ID = 2.9 A |
Max rDS(on) = 113 mΩ at VGS = 1.8 V, ID = 2.5 A |
Max rDS(on) = 160 mΩ at VGS = 1.5 V, ID = 2.1 A |
Low profile: 0.55 mm maximum in the new package MicroFET 1.6x1.6 Thin |
Free from halogenated compounds and antimony oxides |
HBM ESD protection level > 1600V (Note 3) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDME1024NZT |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 3.8 |
PD Max (W) | 1.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=86 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=66 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 20 |
Qg Typ @ VGS = 10 V (nC) | 3 |
Ciss Typ (pF) | 225 |
Package Type | UDFN-6 |
Mosfet Transistor, Dual N Channel, 3.8 A, 20 V, 0.055 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Onsemi FDME1024NZT | Newark Electronics |
MOSFET Dual N-Channel 20V 3.8A MicroFET6 | RS |
FDME1024NZT Series 20 V 3.8 A 66 mOhm Dual N-Ch PowerTrench Mosfet - MicroFET-6 | Future Electronics |
Transistor MOSFET Array Dual N-CH 20V 3.8A 6-Pin MicroFET T/R | Avnet America |
MOSFET, NN CH, 20V, 3.8A, MFET1.6X1.6 | element14 |
Where can I find additional details, specifications and documents for a FDME1024NZT?
Additional datasheets, footprints and schematics for FDME1024NZT are listed on our Part Details page. You can also find images and similar parts to FDME1024NZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDME1024NZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDME1024NZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDME1024NZT fall under?
The FDME1024NZT is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDME1024NZT when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDME1024NZT you can contact the distributor directly for product support, shipping queries etc.
Is the FDME1024NZT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDME1024NZT have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDME1024NZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDME1024NZT often in real-time on the comparison pages.
What if I can't find stock of FDME1024NZT?
You can fill out our help required form which you can use to request a quote for FDME1024NZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.