Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Common source configuration to Eliminate PCB Routing |
Large Source Pad on Bottom of Package for Enhanced Thermals |
Max rDS(on) = 4.7 mΩ at VGS = = 10 V, ID = 16 A |
Max rDS(on) = 6.4 mΩ at VGS = = 8 V, ID = 14 A |
Ideal for Flexible Layout in Secondary Side Synchronous Rectification |
100% UIL Tested |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMD8680 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 66 |
PD Max (W) | 39 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=4.7 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 53 |
Ciss Typ (pF) | 3805 |
Package Type | PQFN-8 |
Mosfet, Dual N-Ch, 80V, 66A, Pqfn-8 | Newark Electronics |
MOSFET, DUAL N-CH, 80V, 66A, PQFN-8 | Farnell |
MOSFET Array Dual N-CH 80V 66A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMD8680?
Additional datasheets, footprints and schematics for FDMD8680 are listed on our Part Details page. You can also find images and similar parts to FDMD8680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMD8680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMD8680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMD8680 fall under?
The FDMD8680 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMD8680 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMD8680 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMD8680 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMD8680 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet America and EBV Elektronik have stock available or on a lead time for FDMD8680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMD8680 often in real-time on the comparison pages.
What if I can't find stock of FDMD8680?
You can fill out our help required form which you can use to request a quote for FDMD8680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.