Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Max rDS(on) = 23 mΩ at VGS = 10 V, ID = 7 A |
Max rDS(on) = 37 mΩ at VGS = 6 V, ID = 4 A |
Low Profile - 1 mm max in Power 33 |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC86324 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 20 |
PD Max (W) | 41 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 23 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 725 |
Package Type | PQFN-8 |
Fet 80V 23.0 Mohms Pqfn33/Reel |Onsemi FDMC86324 | Newark Electronics |
Trans MOSFET N-CH 80V 7A 8-Pin QFN EP | Future Electronics |
Trans MOSFET N-CH 80V 7A 8-Pin QFN EP T/R | Avnet America |
MOSFET, N CH, 80V, 20A, POWER33 | Farnell |
Where can I find additional details, specifications and documents for a FDMC86324?
Additional datasheets, footprints and schematics for FDMC86324 are listed on our Part Details page. You can also find images and similar parts to FDMC86324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86324 fall under?
The FDMC86324 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86324 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86324 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86324 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86324 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDMC86324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86324 often in real-time on the comparison pages.
What if I can't find stock of FDMC86324?
You can fill out our help required form which you can use to request a quote for FDMC86324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.