FDMC86248 MOSFETs by ON Semiconductor

N-Channel Power Trench® MOSFET 150V, 13A, 90mΩ


This N-Channel MOSFET is produced using an advanced Power Trench® process that has been especially tailored to minimize the on-state resistance and yet maintain superior switching performance.

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$0.62
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Max rDS(on) = 90 mΩ at VGS = 10 V, ID = 3.4 A
Max rDS(on) = 125 mΩ at VGS = 6 V, ID = 2.9 A
Advanced Package and Silicon combination for low rDS(on) and high efficiency
100% UIL Tested
RoHS Compliant
Applications
DC-DC Merchant Power Supply

Specifications

Description FDMC86248
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 150
VGS Max (V) ±20
VGS(th) Max (V) 4
ID Max (A) 13
PD Max (W) 36
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 90
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 3.7
Ciss Typ (pF) 393
Package Type PQFN-8

Alternative Descriptions

Fet 150V 90.0 Mohm Pqfn33/Reel |Onsemi FDMC86248 | Newark Electronics
Trans MOSFET N-CH 150V 3.4A 8-Pin Power 33 T/R | Avnet America
MOSFET, N-CH, 150V, 8PQFN | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDMC86248?

Additional datasheets, footprints and schematics for FDMC86248 are listed on our Part Details page. You can also find images and similar parts to FDMC86248 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDMC86248 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86248 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDMC86248 fall under?

The FDMC86248 is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDMC86248 when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86248 you can contact the distributor directly for product support, shipping queries etc.

Is the FDMC86248 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDMC86248 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell, Avnet Asia and EBV Elektronik have stock available or on a lead time for FDMC86248.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDMC86248 often in real-time on the comparison pages.

What if I can't find stock of FDMC86248?

You can fill out our help required form which you can use to request a quote for FDMC86248 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay