Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
5,586
in stock
|
Buy Now | |
element14
from US$1.07
|
5,586
in stock
|
Buy Now | |
Farnell
from US$0.94
|
5,586
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 51 mΩ at VGS = 10 V, ID = 4.6 A |
Max rDS(on) = 70 mΩ at VGS = 6 V, ID = 3.9 A |
Low Profile - 1 mm max in Power 33 |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC86240 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 16 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 51 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | 680 |
Package Type | WDFN-8 |
Mosfet, N Channel, 150V, 16A, Mlp 3.3X3.3 | Newark Electronics |
MOSFET, N CH, 150V, 16A, MLP 3.3X3.3 | element14 |
MOSFET N-Channel 150V 4.6A MLP8 | RS |
PT5 150V/20V NCH POWERTRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 150V 4.6A 8-Pin MLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC86240?
Additional datasheets, footprints and schematics for FDMC86240 are listed on our Part Details page. You can also find images and similar parts to FDMC86240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86240 fall under?
The FDMC86240 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86240 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86240 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86240 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDMC86240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86240 often in real-time on the comparison pages.
What if I can't find stock of FDMC86240?
You can fill out our help required form which you can use to request a quote for FDMC86240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.