Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
3,796
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
3,796
in stock
|
Buy Now | |
element14
from US$0.63
|
3,796
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 56 mΩat VGS = 10 V, ID = 4 A |
Max rDS(on) = 100 mΩat VGS = 6 V, ID = 3 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
100% UIL Tested |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC8622 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 16 |
PD Max (W) | 31 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 56 |
Qg Typ @ VGS = 4.5 V (nC) | - 3 |
Qg Typ @ VGS = 10 V (nC) | 3 |
Ciss Typ (pF) | 302 |
Package Type | WDFN-8 |
Mosfet, N Channel, 100V, 16A, Mlp 3.3X3.3 | Newark Electronics |
MOSFET, N CH, 100V, 16A, MLP 3.3X3.3 | element14 |
Single N-Channel 100 V 98 mOhm 7.3 nC 2.3 W PowerTrench SMT Mosfet - MLP-3.3x3.3 | Future Electronics |
Trans MOSFET N-CH 100V 4A 8-Pin Power 33 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC8622?
Additional datasheets, footprints and schematics for FDMC8622 are listed on our Part Details page. You can also find images and similar parts to FDMC8622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8622 fall under?
The FDMC8622 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8622 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8622 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8622 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8622 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMC8622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8622 often in real-time on the comparison pages.
What if I can't find stock of FDMC8622?
You can fill out our help required form which you can use to request a quote for FDMC8622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.