Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
1,360
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
206
in stock
|
Buy Now | |
element14
from US$0.87
|
206
in stock
|
Buy Now | |
Farnell
from US$0.82
|
206
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 23 mΩ at VGS = 10 V, ID = 7 A |
Max rDS(on) = 34 mΩ at VGS = 4.5 V, ID = 5.5 A |
Low Profile - 1 mm max in Power 33 |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC86102L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 18 |
PD Max (W) | 41 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 34 |
RDS(on) Max @ VGS = 10 V (mΩ) | 23 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.3 |
Ciss Typ (pF) | 999 |
Package Type | WDFN-8 |
PT5 100V/20V LOGIC LEVEL NCH POWER TRENCH | Future Electronics |
MOSFET N-Channel 100V 7A MLP8EP | RS |
Mosfet, N Ch, 100V, 18A, Mlp 3.3X3.3 | Newark Electronics |
MOSFET, N CH, 100V, 18A, MLP 3.3X3.3 | element14 |
Trans MOSFET N-CH 100V 7A 8-Pin MLP EP T/R | Avnet America |
Transistor, N-channel, shielded gate PowerTrench MOSFET, 100V, 7A, MLP8EP | ON Semiconductor FDMC86102L | RS Americas |
Where can I find additional details, specifications and documents for a FDMC86102L?
Additional datasheets, footprints and schematics for FDMC86102L are listed on our Part Details page. You can also find images and similar parts to FDMC86102L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC86102L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC86102L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC86102L fall under?
The FDMC86102L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC86102L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC86102L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC86102L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC86102L have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDMC86102L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC86102L often in real-time on the comparison pages.
What if I can't find stock of FDMC86102L?
You can fill out our help required form which you can use to request a quote for FDMC86102L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.