Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
2,280
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
2,968
in stock
|
Buy Now | |
element14
from US$1.12
|
2,968
in stock
|
Buy Now | |
Farnell
from US$1.11
|
2,968
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
Avnet Asia
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 5.8mΩ at VGS = 10V, ID = 13.5A |
Max rDS(on) = 8.0mΩ at VGS = 4.5V, ID = 11.8A |
Low Profile - 1mm max in Power 33 |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC8462 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 20 |
PD Max (W) | 41 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 8 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5.8 |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 2000 |
Package Type | PQFN-8 |
Mosfet, N Ch, 40V, 20A, Power 33-8 | Newark Electronics |
MOSFET, N CH, 40V, 20A, POWER 33-8 | element14 |
ON Semiconductor, FDMC8462 | RS |
PQFN 3.3X3.3,40V,20A,7.1M OHM,NCH POWER TRENCH MOSFET | Future Electronics |
Trans MOSFET N-CH 40V 14A 8-Pin Power 33 T/R | Avnet America |
Transistor, N-channel, PowerTrench MOSFET, 40 V, 20 A, 5.8 mOhm, low profile | ON Semiconductor FDMC8462 | RS Americas |
Where can I find additional details, specifications and documents for a FDMC8462?
Additional datasheets, footprints and schematics for FDMC8462 are listed on our Part Details page. You can also find images and similar parts to FDMC8462 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8462 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8462 fall under?
The FDMC8462 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8462 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8462 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8462 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8462 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDMC8462.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8462 often in real-time on the comparison pages.
What if I can't find stock of FDMC8462?
You can fill out our help required form which you can use to request a quote for FDMC8462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.