Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.91
Shielded Gate MOSFET Technology |
Max rDS(on) = 2.1 mΩ at VGS = 10 V, ID = 27 A |
Max rDS(on) = 3.1 mΩ at VGS = 4.5 V, ID = 22 A |
High performance technology for extremely low rDS(on) |
Termination is Lead-free |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
DC-DC Merchant Power Supply |
Description | FDMC8360L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 80 |
PD Max (W) | 54 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3.1 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.1 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 26 |
Ciss Typ (pF) | 4140 |
Package Type | PQFN-8 |
MOSFET N-Ch 40V 80A Shielded Gate PQFN8 | RS |
Mosfet, N-Ch, 40V, 80A, Power 33-8 | Newark Electronics |
Single N-Channel 40 V 2.3 W 80 nC PowerTrench Surface Mount Mosfet - POWER 33-8 | Future Electronics |
Trans MOSFET N-CH 40V 27A 8-Pin Power 33 T/R | Avnet America |
MOSFET, N-CH, 40V, 80A, POWER 33-8 | element14 |
Where can I find additional details, specifications and documents for a FDMC8360L?
Additional datasheets, footprints and schematics for FDMC8360L are listed on our Part Details page. You can also find images and similar parts to FDMC8360L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8360L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8360L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8360L fall under?
The FDMC8360L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8360L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8360L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8360L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8360L have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDMC8360L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8360L often in real-time on the comparison pages.
What if I can't find stock of FDMC8360L?
You can fill out our help required form which you can use to request a quote for FDMC8360L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.