Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Q1: N-Channel Max. RDS(on) = 20 mΩ at VGS = 10 V, ID = 6A Max. RDS(on) = 32 mΩ at VGS = 4.5 V, ID = 5A |
Q2: N-Channel Max. RDS(on) = 9.5 mΩ at VGS = 10 V, ID = 9A Max. RDS(on) = 13.5 mΩ at VGS = 4.5 V, ID = 7A |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC8200 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | Q1: 8.0, Q2: 12.0 |
PD Max (W) | Q1: 1.9; Q2: 2.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 32, Q2: 13.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 20, Q2: 9.5 |
Qg Typ @ VGS = 4.5 V (nC) | 7.6 |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | 1180 |
Package Type | WDFN-8 |
Mosfet Transistor, Full Reel | Newark Electronics |
FDMC8200 Series 30 V 8 A/12 A SMT Dual N-Ch PowerTrench« MOSFET - POWER-33 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 23A/45A 8-Pin Power 33 T/R | Avnet America |
MOSFET,NN CH,30V,18A,POWER33 | Farnell |
Where can I find additional details, specifications and documents for a FDMC8200?
Additional datasheets, footprints and schematics for FDMC8200 are listed on our Part Details page. You can also find images and similar parts to FDMC8200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8200 fall under?
The FDMC8200 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8200 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8200 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8200 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDMC8200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8200 often in real-time on the comparison pages.
What if I can't find stock of FDMC8200?
You can fill out our help required form which you can use to request a quote for FDMC8200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.