Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
5,575
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
828
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
element14
from US$1.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
Farnell
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max RDS(on) = 1.3 mΩ at VGS = 10 V, ID = 30 A |
Max RDS(on) = 1.8 mΩ at VGS = 4.5 V, ID = 25 A |
High performance technology for extremely low RDS(on) |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Description | FDMC8010 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 75 |
PD Max (W) | 54 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1.3 |
Qg Typ @ VGS = 4.5 V (nC) | 32 |
Qg Typ @ VGS = 10 V (nC) | 32 |
Ciss Typ (pF) | 4405 |
Package Type | PQFN-8 |
MOSFET N-Ch 30V 30A PowerTrench Power33 | RS |
Mosfet, N-Ch, 30V, 75A, Power 33-8 | Newark Electronics |
Single N-Channel 30 V 3 W 94 nC Silicon Surface Mount Mosfet - PQFN 3.3 x 3.3 mm | Future Electronics |
Trans MOSFET N-CH 30V 30A 8-Pin Power 33 T/R | Avnet America |
MOSFET, N-CH, 30V, 75A, POWER 33-8 | element14 |
Where can I find additional details, specifications and documents for a FDMC8010?
Additional datasheets, footprints and schematics for FDMC8010 are listed on our Part Details page. You can also find images and similar parts to FDMC8010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC8010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC8010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC8010 fall under?
The FDMC8010 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC8010 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC8010 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC8010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC8010 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDMC8010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC8010 often in real-time on the comparison pages.
What if I can't find stock of FDMC8010?
You can fill out our help required form which you can use to request a quote for FDMC8010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.