Status: | Active |
---|---|
Series: | FDMC7696 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
8,105
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
8,105
in stock
|
Buy Now | |
element14
from US$0.50
|
8,105
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Max rDS(on) = 11.5 mΩ at VGS = 10 V, ID = 12 A |
Max rDS(on) = 14.5 mΩ at VGS = 4.5 V, ID = 10.0 A |
High performance technology for extremely low rDS(on) |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC7696 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 12 |
PD Max (W) | 25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 14.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 11.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 1075 |
Package Type | WDFN-8 |
Mosfet, N Channel, 30V, 20A, Mlp 3.3X3.3 | Newark Electronics |
MOSFET, N CH, 30V, 20A, MLP 3.3X3.3 | element14 |
Trans MOSFET N-CH 30V 12A 8-Pin MLP EP T/R | Avnet Silica |
Single N-Channel 30 V 2.4 W 22 nC Silicon Surface Mount Mosfet - MLP-3.3x3.3 | Future Electronics |
Where can I find additional details, specifications and documents for a FDMC7696?
Additional datasheets, footprints and schematics for FDMC7696 are listed on our Part Details page. You can also find images and similar parts to FDMC7696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC7696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC7696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC7696 fall under?
The FDMC7696 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC7696 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC7696 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC7696 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC7696 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for FDMC7696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC7696 often in real-time on the comparison pages.
What if I can't find stock of FDMC7696?
You can fill out our help required form which you can use to request a quote for FDMC7696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.