Status: | Unknown |
---|---|
Series: | FDMC7678 |
RoHS: | Compliant |
Max rDS(on) = 5.3 mΩ at VGS = 10 V, ID = 17.5 A |
Max rDS(on) = 6.8 mΩ at VGS = 4.5 V, ID= 15.0 A |
High performance technology for extremely low rDS(on) |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
Notebook PC |
Compliance | Pb-free Halide free |
---|
Trans MOSFET N-CH 30V 17.5A 8-Pin MLP EP T/R | Avnet Asia |
Mosfet Transistor, N Channel, 19.5 A, 30 V, 0.0042 Ohm, 10 V, 1.5 V |Onsemi FDMC7678 | Newark Electronics |
Transistor, N-channel, PowerTrench MOSFET, 30V, 17.5A, 5.3mOhm, MLP8EP | ON Semiconductor FDMC7678 | RS Americas |
MOSFET, N CH, 30V, 19.5A, MLP 3.3X3.3 | Farnell |
Where can I find additional details, specifications and documents for a FDMC7678?
Additional datasheets, footprints and schematics for FDMC7678 are listed on our Part Details page. You can also find images and similar parts to FDMC7678 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC7678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC7678 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC7678 fall under?
The FDMC7678 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC7678 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC7678 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC7678 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC7678 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for FDMC7678.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC7678 often in real-time on the comparison pages.
What if I can't find stock of FDMC7678?
You can fill out our help required form which you can use to request a quote for FDMC7678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.