Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
377
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
3,557
in stock
|
Buy Now | |
element14
from US$0.96
|
3,557
in stock
|
Buy Now | |
Farnell
from US$0.91
|
3,557
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
2,156
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 2.2 mΩ at VGS = 10 V, ID = 20 A |
Max rDS(on) = 3.3 mΩ at VGS = 4.5 V, ID= 18 A |
High performance technology for extremely low rDS(on) |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC7660 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 20 |
PD Max (W) | 41 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3.3 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.2 |
Qg Typ @ VGS = 4.5 V (nC) | 21 |
Qg Typ @ VGS = 10 V (nC) | 24 |
Ciss Typ (pF) | 3630 |
Package Type | PQFN-8 |
Mosfet Transistor, N Channel, 20 A, 30 V, 0.0018 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Onsemi FDMC7660 | Newark Electronics |
MOSFET,N CH,30V,20A,POWER33 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 30V 20A Power 33 | RS |
N-Channel 30 V 20 A 2.2 mOhm Surface Mount PowerTrench« Mosfet - Power 33 | Future Electronics |
Trans MOSFET N-CH 30V 20A 8-Pin Power 33 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC7660?
Additional datasheets, footprints and schematics for FDMC7660 are listed on our Part Details page. You can also find images and similar parts to FDMC7660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC7660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC7660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC7660 fall under?
The FDMC7660 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC7660 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC7660 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC7660 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC7660 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FDMC7660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC7660 often in real-time on the comparison pages.
What if I can't find stock of FDMC7660?
You can fill out our help required form which you can use to request a quote for FDMC7660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.