Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
20,688
in stock
|
Buy Now | |
Avnet Asia
from US$0.55
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
5,222
in stock
|
Buy Now | |
element14
from US$0.60
|
5,222
in stock
|
Buy Now | |
Farnell
from US$0.54
|
5,222
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -20A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0086ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.8V |
Power Dissipation Pd | 41W |
Transistor Case Style | MLP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET P-Channel 30V 11.5A MLP8EP | RS |
Trans MOSFET P-CH 30V 11.5A 8-Pin MLP EP T/R | Avnet Asia |
Mosfet, P Channel, 30V, 20A, Mlp 3.3X3.3 | Newark Electronics |
MOSFET, P CH, 30V, 20A, MLP 3.3X3.3 | element14 |
FDMC6679AZ Series 30 V -20 A 10 mOhm P-Channel PowerTrench« MOSFET - MLP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDMC6679AZ?
Additional datasheets, footprints and schematics for FDMC6679AZ are listed on our Part Details page. You can also find images and similar parts to FDMC6679AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC6679AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC6679AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC6679AZ fall under?
The FDMC6679AZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMC6679AZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC6679AZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC6679AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMC6679AZ have stock available?
Authorised distributors including RS, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDMC6679AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC6679AZ often in real-time on the comparison pages.
What if I can't find stock of FDMC6679AZ?
You can fill out our help required form which you can use to request a quote for FDMC6679AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.