Status: | Active |
---|---|
Series: | FDMC4435BZ |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
72,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
72,200
in stock
|
Buy Now | |
element14
from US$0.62
|
72,200
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.42
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
2,978
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 20.0mΩ at VGS = -10V, ID = -8.5A |
Max rDS(on) = 37.0mΩ at VGS = -4.5V, ID = -6.3A |
Extended VGSS range (-25V) for battery applications |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability |
HBM ESD protection level >7kV typical |
100% UIL Tested |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC4435BZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -18 |
PD Max (W) | 31 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 37 |
RDS(on) Max @ VGS = 10 V (mΩ) | 20 |
Qg Typ @ VGS = 4.5 V (nC) | 26 |
Qg Typ @ VGS = 10 V (nC) | 17 |
Ciss Typ (pF) | 1540 |
Package Type | WDFN-8 |
Mosfet, P Ch, 30V, 18A, Mlp 3.3X3.3 | Newark Electronics |
MOSFET, P CH, 30V, 18A, MLP 3.3X3.3 | element14 |
FDMC4435BZ Series P Channel 30 V 8.5 A 20 mOhm SMT Power Trench Mosfet - MLP-8 | Future Electronics |
Trans MOSFET P-CH 30V 8.5A 8-Pin Power 33 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FDMC4435BZ?
Additional datasheets, footprints and schematics for FDMC4435BZ are listed on our Part Details page. You can also find images and similar parts to FDMC4435BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC4435BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC4435BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC4435BZ fall under?
The FDMC4435BZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC4435BZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC4435BZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC4435BZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC4435BZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMC4435BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC4435BZ often in real-time on the comparison pages.
What if I can't find stock of FDMC4435BZ?
You can fill out our help required form which you can use to request a quote for FDMC4435BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.