Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.0025ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 60W |
Transistor Case Style | Power 33 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Trans MOSFET N-CH 25V 24A 8-Pin Power 33 T/R | Avnet America |
MOSFET, N CH, 25V, 40A, POWER33 | Farnell |
Where can I find additional details, specifications and documents for a FDMC2514SDC?
Additional datasheets, footprints and schematics for FDMC2514SDC are listed on our Part Details page. You can also find images and similar parts to FDMC2514SDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC2514SDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC2514SDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC2514SDC fall under?
The FDMC2514SDC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMC2514SDC when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC2514SDC you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC2514SDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMC2514SDC have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Silica have stock available or on a lead time for FDMC2514SDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC2514SDC often in real-time on the comparison pages.
What if I can't find stock of FDMC2514SDC?
You can fill out our help required form which you can use to request a quote for FDMC2514SDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.