Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
675
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
22,007
in stock
|
Buy Now | |
element14
from US$0.46
|
22,007
in stock
|
Buy Now | |
Farnell
from US$0.43
|
22,007
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 12.5 mΩ at VGS = -4.5 V, ID = -12 A |
Max rDS(on) = 18 mΩ at VGS = -2.5 V, ID = -10 A |
Max rDS(on) = 28 mΩ at VGS = -1.8 V, ID = -8 A |
Low Profile - 0.8 mm maximum in the new package MicroFET 2x2 mm |
HBM ESD protection level > 2.8 kV typical (Note 3) |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA908PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -12 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1 |
ID Max (A) | -12 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 18 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 12.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 8.6 |
Qg Typ @ VGS = 10 V (nC) | 24 |
Ciss Typ (pF) | 2638 |
Package Type | DFN-6 |
Mosfet, P-Ch, -12V, -12A, Microfet-6 | Newark Electronics |
MOSFET, P-CH, -12V, -12A, MICROFET-6 | element14 |
MOSFET P-Ch 12V 12A PowerTrench MLP6 | RS |
Power MOSFET, P Channel, 12 V, 12 A, 12.5 Milliohms, MicroFET, 6 Pins, Surface Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a FDMA908PZ?
Additional datasheets, footprints and schematics for FDMA908PZ are listed on our Part Details page. You can also find images and similar parts to FDMA908PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA908PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA908PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA908PZ fall under?
The FDMA908PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA908PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA908PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA908PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA908PZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Asia have stock available or on a lead time for FDMA908PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA908PZ often in real-time on the comparison pages.
What if I can't find stock of FDMA908PZ?
You can fill out our help required form which you can use to request a quote for FDMA908PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.