Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 16 mΩ at VGS = -4.5 V, ID = -10 A |
Max rDS(on) = 21 mΩ at VGS = -2.5 V, ID = -8.9 A |
Max rDS(on) = 82 mΩ at VGS = -1.8 V, ID = -4.5 A |
Low profile - 0.8 mm maximum - in the new package MicroFET 2X2 mm |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
Mobile Handsets |
Description | FDMA905P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -12 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1 |
ID Max (A) | -10 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 21 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 16 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 21 |
Qg Typ @ VGS = 10 V (nC) | 21 |
Ciss Typ (pF) | 2559 |
Package Type | WDFN-6 |
MOSFET, Fairchild, FDMA905P | RS |
Mosfet, P Channel, -12V, 0.014Ohm, -10A, Microfet-6 | Newark Electronics |
FDMA905P Series -12 V -10 A 16 mOhm Single P-Ch PowerTrench« MOSFET-MicroFET 2X2 | Future Electronics |
Trans MOSFET P-CH 12V 10A 6-Pin MicroFET T/R | Avnet America |
MOSFET, P CH, 12V, 10A, MICROFET2X2 | element14 |
Where can I find additional details, specifications and documents for a FDMA905P?
Additional datasheets, footprints and schematics for FDMA905P are listed on our Part Details page. You can also find images and similar parts to FDMA905P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA905P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA905P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA905P fall under?
The FDMA905P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA905P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA905P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA905P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA905P have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDMA905P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA905P often in real-time on the comparison pages.
What if I can't find stock of FDMA905P?
You can fill out our help required form which you can use to request a quote for FDMA905P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.