Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,867
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,867
in stock
|
Buy Now | |
element14
from US$0.56
|
2,867
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 23 mΩ at VGS = 10 V, ID = 7.5 A |
Max rDS(on) = 35 mΩ at VGS = 4.5 V, ID = 6 A |
Low Profile - 0.8 mm maximum in the new package MicroFET 2x2 mm |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA86551L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 7.5 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 10 V (mΩ) | 23 |
Qg Typ @ VGS = 4.5 V (nC) | 22 |
Qg Typ @ VGS = 10 V (nC) | 5.8 |
Ciss Typ (pF) | 881 |
Package Type | WDFN-6 |
Mosfet, N-Ch, 60V, 7.5A, Microfet-6 | Newark Electronics |
MOSFET, N-CH, 60V, 7.5A, MICROFET-6 | element14 |
Single N-Channel 60 V 23 mO Surface Mount PowerTrench Mosfet - MicroFET 2x2 | Future Electronics |
Trans MOSFET N-CH 60V 7.5A 6-Pin Micro FET T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMA86551L?
Additional datasheets, footprints and schematics for FDMA86551L are listed on our Part Details page. You can also find images and similar parts to FDMA86551L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA86551L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA86551L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA86551L fall under?
The FDMA86551L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA86551L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA86551L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA86551L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA86551L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDMA86551L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA86551L often in real-time on the comparison pages.
What if I can't find stock of FDMA86551L?
You can fill out our help required form which you can use to request a quote for FDMA86551L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.