Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
1,665
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
1,665
in stock
|
Buy Now | |
element14
from US$0.62
|
1,665
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 1.2 Ω at VGS = -10 V, ID = -1 A |
Max rDS(on) = 1.4 Ω at VGS = -6 V, ID = -0.9 A |
Low Profile - 0.8 mm maximum in the new package MicroFET 2x2 mm |
Very low RDS-on mid voltage P-channel silicon technology optimised for low Qg |
This product is optimised for fast switching applications as well as load switch applications |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA86265P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -150 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -1 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1200 |
Qg Typ @ VGS = 4.5 V (nC) | 18 |
Qg Typ @ VGS = 10 V (nC) | 2.8 |
Ciss Typ (pF) | 158 |
Package Type | WDFN-6 |
-150V 1A 1.2 O P-ch MicroFet 2x2 | Future Electronics |
Mosfet, P-Ch, 150V, 1A, Microfet | Newark Electronics |
MOSFET, P-CH, -150V, -1A, MICROFET-6 | element14 |
Trans MOSFET P-CH 150V 1A 6-Pin Micro FET T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMA86265P?
Additional datasheets, footprints and schematics for FDMA86265P are listed on our Part Details page. You can also find images and similar parts to FDMA86265P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA86265P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA86265P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA86265P fall under?
The FDMA86265P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA86265P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA86265P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA86265P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA86265P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FDMA86265P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA86265P often in real-time on the comparison pages.
What if I can't find stock of FDMA86265P?
You can fill out our help required form which you can use to request a quote for FDMA86265P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.