Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Max rDS(on) = 60 mΩ at VGS = -4.5 V, ID = -3.6 A |
Max rDS(on) = 80 mΩ at VGS = -2.5 V, ID = -3.0 A |
Max rDS(on) = 110 mΩ at VGS = -1.8 V, ID = -2.0 A |
Max rDS(on) = 170 mΩ at VGS = -1.5 V, ID = -1.0 A |
Low Profile-0.55 mm maximum - in the new package MicroFET 2x2 mm Thin |
HBM ESD protection level > 2.4 kV typical (Note 3) |
RoHS Compliant |
Free from halogenated compounds and antimony oxides |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA6023PZT |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -3.6 |
PD Max (W) | 1.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=80 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=60 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 17.5 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 665 |
Package Type | UDFN-6 |
MOSFET,PP CH,20V,3.6A,MIRCOFET2X2 | Farnell |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
Mosfet Transistor | Newark Electronics |
Transistor MOSFET Array Dual P-CH 20V 3.6A 6-Pin MicroFET T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMA6023PZT?
Additional datasheets, footprints and schematics for FDMA6023PZT are listed on our Part Details page. You can also find images and similar parts to FDMA6023PZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA6023PZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA6023PZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA6023PZT fall under?
The FDMA6023PZT is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA6023PZT when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA6023PZT you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA6023PZT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA6023PZT have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FDMA6023PZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA6023PZT often in real-time on the comparison pages.
What if I can't find stock of FDMA6023PZT?
You can fill out our help required form which you can use to request a quote for FDMA6023PZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.