Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Max rDS(on) = 30mΩ at VGS = –4.5V, ID = –7.8A |
Max rDS(on) = 37mΩ at VGS = –2.5V, ID = –6.6A |
Max rDS(on) = 50mΩ at VGS = –1.8V, ID = –5.5A |
Max rDS(on) = 90mΩ at VGS = –1.5V, ID = –2.0A |
Low profile - 0.8mm maximum - in the new package MicroFET2X2 mm |
HBM ESD protection level > 3KV typical (Note 3) |
Free from halogenated compounds and antimony oxides |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA510PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -7.8 |
PD Max (W) | 2.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 37 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 30 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 9 |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 1110 |
Package Type | WDFN-6 |
Mosfet Transistor, P Channel, -7.8 A, -20 V, 27 Mohm, -4.5 V, -700 Mv Rohs Compliant: Yes |Onsemi FDMA510PZ | Newark Electronics |
MOSFET,P CH,20V,7.8A,MICROFET2X2 | element14 |
Trans MOSFET P-CH 20V 7.8A 6-Pin MicroFET T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDMA510PZ?
Additional datasheets, footprints and schematics for FDMA510PZ are listed on our Part Details page. You can also find images and similar parts to FDMA510PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA510PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA510PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA510PZ fall under?
The FDMA510PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA510PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA510PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA510PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA510PZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for FDMA510PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA510PZ often in real-time on the comparison pages.
What if I can't find stock of FDMA510PZ?
You can fill out our help required form which you can use to request a quote for FDMA510PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.