Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -3A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.09ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 1.4W |
Transistor Case Style | µFET |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, PP CH, 20V, 3A, MICROFET2X2 | Farnell |
Where can I find additional details, specifications and documents for a FDMA1027PT?
Additional datasheets, footprints and schematics for FDMA1027PT are listed on our Part Details page. You can also find images and similar parts to FDMA1027PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA1027PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA1027PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA1027PT fall under?
The FDMA1027PT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMA1027PT when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA1027PT you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA1027PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMA1027PT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FDMA1027PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA1027PT often in real-time on the comparison pages.
What if I can't find stock of FDMA1027PT?
You can fill out our help required form which you can use to request a quote for FDMA1027PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.