Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
2,595
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
2,920
in stock
|
Buy Now | |
element14
from US$0.60
|
2,920
in stock
|
Buy Now | |
Farnell
from US$0.51
|
2,920
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 54 mΩ at VGS = 4.5 V, ID = 5.0 A |
Max rDS(on) = 66 mΩ at VGS = 2.5 V, ID = 4.2 A |
Max rDS(on) = 82 mΩ at VGS= 1.8 V, ID = 2.3 A |
Max rDS(on) = 114 mΩ at VGS = 1.5 V, ID = 2.0 A |
HBM ESD protection level = 1.6 kV (Note 3) |
Low profile - 0.8 mm maximum - in the new packageMicroFET 2x2 mm |
RoHS Compliant |
Free from halogenated compounds and antimonyoxides |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA1024NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 5 |
PD Max (W) | 1.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=66 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=54 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 4 |
Qg Typ @ VGS = 10 V (nC) | 5.2 |
Ciss Typ (pF) | 375 |
Package Type | WDFN-6 |
Mosfet, Nn Ch, 20V, Microfet 2X2 | Newark Electronics |
MOSFET, NN CH, 20V, MICROFET 2X2 | element14 |
MOSFET N Channel 20V 5A 6 Pin MicroFET | RS |
FDMA1024NZ Series 20 V 5.0 A 54 mOhm Dual N-Ch PowerTrench« MOSFET - MicroFET-6 | Future Electronics |
Transistor MOSFET Array Dual N-CH 20V 5A 6-Pin MicroFET T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMA1024NZ?
Additional datasheets, footprints and schematics for FDMA1024NZ are listed on our Part Details page. You can also find images and similar parts to FDMA1024NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA1024NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA1024NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA1024NZ fall under?
The FDMA1024NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA1024NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA1024NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA1024NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA1024NZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDMA1024NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA1024NZ often in real-time on the comparison pages.
What if I can't find stock of FDMA1024NZ?
You can fill out our help required form which you can use to request a quote for FDMA1024NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.