Status: | Active |
---|---|
Series: | FDLL4448 |
RoHS: | Compliant |
Prices starting from US$0.0113
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.0113
|
55,000
in stock
|
Buy Now | |
Farnell
from US$0.0236
|
54,640
in stock
|
Buy Now | |
element14
from US$0.0147
|
11,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
11,235
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0179
|
4,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.0441
|
1,206
in stock
|
Buy Now | |
Future Electronics
from US$0.0273
|
485
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0118
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDLL4448 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | MiniMELF / SOD-80 |
Diode Small Signal Switching 100V 0.3A 2-Pin LL-34 T/R | Avnet America |
MISCELLANEOUS MOSFETS | Farnell |
DIODE, SIGNAL, LL34 | element14 |
Diode, Signal, Ll34 | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode, Fairchild, FDLL4448 | RS |
FDLL4448 Series 1 V 200 mA 100 V Max Reverse Voltage Small Signal Diode - LL-34 | Future Electronics |
Where can I find additional details, specifications and documents for a FDLL4448?
Additional datasheets, footprints and schematics for FDLL4448 are listed on our Part Details page. You can also find images and similar parts to FDLL4448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDLL4448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDLL4448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDLL4448 fall under?
The FDLL4448 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDLL4448 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDLL4448 you can contact the distributor directly for product support, shipping queries etc.
Is the FDLL4448 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDLL4448 have stock available?
Authorised distributors including Avnet America, Farnell, element14, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDLL4448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDLL4448 often in real-time on the comparison pages.
What if I can't find stock of FDLL4448?
You can fill out our help required form which you can use to request a quote for FDLL4448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.