Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0437
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
14,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0453
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4,415
in stock
|
Buy Now | |
element14
from US$0.05
|
4,415
in stock
|
Buy Now | |
Farnell
from US$0.0498
|
4,415
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
-
|
Buy Now | |
Avnet Asia
from US$0.0457
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDLL4150 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 75 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.4 |
trr Max (ns) | 10 |
CD Max (pF) | 2.5 |
Package Type | MiniMELF / SOD-80 |
FDLL4150 Series 500 mW 50 V Max Reverse Voltage 0.2 A Small Signal Diode - LL-34 | Future Electronics |
Diode, Fairchild, FDLL4150 | RS |
Small Signal Diode, Single, 50 V, 200 Ma, 1 V, 6 Ns, 4 A Rohs Compliant: Yes |Onsemi FDLL4150 | Newark Electronics |
Diode Configuration:Single | element14 |
DIODE, FAST, 0.2A, 50V, LL34 | Farnell |
Diode Small Signal Switching 75V 0.2A 2-Pin LL-34 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FDLL4150?
Additional datasheets, footprints and schematics for FDLL4150 are listed on our Part Details page. You can also find images and similar parts to FDLL4150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDLL4150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDLL4150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDLL4150 fall under?
The FDLL4150 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDLL4150 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDLL4150 you can contact the distributor directly for product support, shipping queries etc.
Is the FDLL4150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDLL4150 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDLL4150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDLL4150 often in real-time on the comparison pages.
What if I can't find stock of FDLL4150?
You can fill out our help required form which you can use to request a quote for FDLL4150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.