Status: | Active |
---|---|
Series: | FDLL4148 |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | FDLL4148 |
---|---|
Compliance | Pb-free Halide free |
VR Min (V) | 100 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.3 |
CD Max (pF) | 4 |
Package Type | MiniMELF / SOD-80 |
FDLL4148 Series 100 V 200 mA Surface Mount Small Signal Diode - SOD-80 | Future Electronics |
DIODE, SMALL SIGNAL, 100V, SOD-80-2 | Farnell |
ON Semiconductor, FDLL4148-D87Z | RS |
High Conductance Fast Diode/Reel |Onsemi FDLL4148-D87Z | Newark Electronics |
Diode Small Signal Switching 100V 0.3A 2-Pin LL-34 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDLL4148-D87Z?
Additional datasheets, footprints and schematics for FDLL4148-D87Z are listed on our Part Details page. You can also find images and similar parts to FDLL4148-D87Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDLL4148-D87Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDLL4148-D87Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDLL4148-D87Z fall under?
The FDLL4148-D87Z is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDLL4148-D87Z when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDLL4148-D87Z you can contact the distributor directly for product support, shipping queries etc.
Is the FDLL4148-D87Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDLL4148-D87Z have stock available?
Authorised distributors including Future Electronics, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for FDLL4148-D87Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDLL4148-D87Z often in real-time on the comparison pages.
What if I can't find stock of FDLL4148-D87Z?
You can fill out our help required form which you can use to request a quote for FDLL4148-D87Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.